Vishay Precision Group Res Wirewound 3.3 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0053R300JE123

Description
Res Wirewound 3.3 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.3 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0053R300JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0053R300JE123
Res Wirewound 3.3 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0053R300JE123
Res Wirewound 3.3 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.3 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 3.3 5% E12 E3 Vishay - 69P9317 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 3.3 5% E12 E3 Vishay
69P9317
Cw-5-3 3.3 5% E12 E3 Vishay 69P9317
CW-5-3 3.3 5% e12 E3

CW-5-3 3.3 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053R300JE123 69P9317
Product Name Res Wirewound 3.3 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-5-3 3.3 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers