Vishay Precision Group Res Wirewound 3.2 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0053R200KE733

Description
Res Wirewound 3.2 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.2 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.2 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0053R200KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.2 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0053R200KE733
Res Wirewound 3.2 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0053R200KE733
Res Wirewound 3.2 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.2 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 3.2 10% E73 E3 Vishay - 69P9315 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 3.2 10% E73 E3 Vishay
69P9315
Cw-5-3 3.2 10% E73 E3 Vishay 69P9315
CW-5-3 3.2 10% E73 e3

CW-5-3 3.2 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053R200KE733 69P9315
Product Name Res Wirewound 3.2 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-3 3.2 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details