Vishay Precision Group Wirewound Resistors CW0053R200JE73

Description
CW-5 3.2 5% E73 e3
Request a Quote Datasheet
Description
CW-5 3.2 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0053R200JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0053R200JE73
Wirewound Resistors 3110-CW0053R200JE73
CW-5 3.2 5% E73 e3

CW-5 3.2 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 3.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0053R200JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0053R200JE73
Res Wirewound 3.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0053R200JE73
Res Wirewound 3.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 3.2 5% E73 E3 Vishay - 69P9307 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 3.2 5% E73 E3 Vishay
69P9307
Cw-5 3.2 5% E73 E3 Vishay 69P9307
CW-5 3.2 5% E73 e3

CW-5 3.2 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0053R200JE73 CW0053R200JE73 69P9307
Product Name Wirewound Resistors Res Wirewound 3.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5 3.2 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 3.2 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details