Vishay Precision Group Res Wirewound 3.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0053R200JE12

Description
Res Wirewound 3.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0053R200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0053R200JE12
Res Wirewound 3.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0053R200JE12
Res Wirewound 3.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0053R200JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0053R200JE12
Wirewound Resistors 3110-CW0053R200JE12
CW-5 3.2 5% E12 e3

CW-5 3.2 5% E12 e3

Supplier's Site Datasheet
Cw-5 3.2 5% E12 E3 Vishay - 69P9304 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 3.2 5% E12 E3 Vishay
69P9304
Cw-5 3.2 5% E12 E3 Vishay 69P9304
CW-5 3.2 5% e12 E3

CW-5 3.2 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0053R200JE12 3110-CW0053R200JE12 69P9304
Product Name Res Wirewound 3.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 3.2 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details