Vishay Precision Group Wirewound Resistors CW0053R200JB12

Description
CW-5 3.2 5% B12
Request a Quote Datasheet
Description
CW-5 3.2 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0053R200JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0053R200JB12
Wirewound Resistors 3110-CW0053R200JB12
CW-5 3.2 5% B12

CW-5 3.2 5% B12

Supplier's Site Datasheet
Res Wirewound 3.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0053R200JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0053R200JB12
Res Wirewound 3.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0053R200JB12
Res Wirewound 3.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 3.2 5% B12 Vishay - 28M5238 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 3.2 5% B12 Vishay
28M5238
Cw-5 3.2 5% B12 Vishay 28M5238
CW-5 3.2 5% B12

CW-5 3.2 5% B12

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0053R200JB12 CW0053R200JB12 28M5238
Product Name Wirewound Resistors Res Wirewound 3.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-5 3.2 5% B12 Vishay
Category / Application Industrial
Resistance Range 3.2 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details