Vishay Precision Group Res Wirewound 3.18 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0053R180KE733

Description
Res Wirewound 3.18 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.18 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.18 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0053R180KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.18 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0053R180KE733
Res Wirewound 3.18 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0053R180KE733
Res Wirewound 3.18 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.18 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 3.18 10% E73 E3 Vishay - 69P9303 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 3.18 10% E73 E3 Vishay
69P9303
Cw-5-3 3.18 10% E73 E3 Vishay 69P9303
CW-5-3 3.18 10% E73 e3

CW-5-3 3.18 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053R180KE733 69P9303
Product Name Res Wirewound 3.18 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-3 3.18 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2-1879233-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6200 ohms
Tolerance 5 +/- %
View Details
3 suppliers