Vishay Precision Group Res Wirewound 3.18 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0053R180KE732

Description
Res Wirewound 3.18 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.18 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.18 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0053R180KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.18 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0053R180KE732
Res Wirewound 3.18 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0053R180KE732
Res Wirewound 3.18 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.18 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 3.18 10% E73 E3 Vishay - 69P9302 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 3.18 10% E73 E3 Vishay
69P9302
Cw-5-2 3.18 10% E73 E3 Vishay 69P9302
CW-5-2 3.18 10% E73 e3

CW-5-2 3.18 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053R180KE732 69P9302
Product Name Res Wirewound 3.18 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-2 3.18 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 9-1625984-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers