Vishay Precision Group Wirewound Resistors CW0053R180KE73

Description
CW-5 3.18 10% E73 e3
Request a Quote Datasheet
Description
CW-5 3.18 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0053R180KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0053R180KE73
Wirewound Resistors 3110-CW0053R180KE73
CW-5 3.18 10% E73 e3

CW-5 3.18 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 3.18 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0053R180KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.18 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0053R180KE73
Res Wirewound 3.18 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0053R180KE73
Res Wirewound 3.18 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.18 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 3.18 10% E73 E3 Vishay - 69P9301 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 3.18 10% E73 E3 Vishay
69P9301
Cw-5 3.18 10% E73 E3 Vishay 69P9301
CW-5 3.18 10% E73 e3

CW-5 3.18 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0053R180KE73 CW0053R180KE73 69P9301
Product Name Wirewound Resistors Res Wirewound 3.18 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5 3.18 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 3.18 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details