Vishay Precision Group Res Wirewound 3.18 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0053R180KE123

Description
Res Wirewound 3.18 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.18 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.18 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0053R180KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.18 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0053R180KE123
Res Wirewound 3.18 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0053R180KE123
Res Wirewound 3.18 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.18 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 3.18 10% E12 E3 Vishay - 69P9300 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 3.18 10% E12 E3 Vishay
69P9300
Cw-5-3 3.18 10% E12 E3 Vishay 69P9300
CW-5-3 3.18 10% e12 E3

CW-5-3 3.18 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053R180KE123 69P9300
Product Name Res Wirewound 3.18 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-5-3 3.18 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1K5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers