Vishay Precision Group Res Wirewound 3.18 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0053R180JE732

Description
Res Wirewound 3.18 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.18 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.18 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0053R180JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.18 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0053R180JE732
Res Wirewound 3.18 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0053R180JE732
Res Wirewound 3.18 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.18 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 3.18 5% E73 E3 Vishay - 69P9296 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 3.18 5% E73 E3 Vishay
69P9296
Cw-5-2 3.18 5% E73 E3 Vishay 69P9296
CW-5-2 3.18 5% E73 e3

CW-5-2 3.18 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053R180JE732 69P9296
Product Name Res Wirewound 3.18 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-2 3.18 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers