Vishay Precision Group Wirewound Resistors CW0053R180JE12

Description
CW-5 3.18 5% E12 e3
Request a Quote Datasheet
Description
CW-5 3.18 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0053R180JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0053R180JE12
Wirewound Resistors 3110-CW0053R180JE12
CW-5 3.18 5% E12 e3

CW-5 3.18 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 3.18 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0053R180JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.18 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0053R180JE12
Res Wirewound 3.18 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0053R180JE12
Res Wirewound 3.18 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.18 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 3.18 5% E12 E3 Vishay - 69P9292 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 3.18 5% E12 E3 Vishay
69P9292
Cw-5 3.18 5% E12 E3 Vishay 69P9292
CW-5 3.18 5% e12 E3

CW-5 3.18 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0053R180JE12 CW0053R180JE12 69P9292
Product Name Wirewound Resistors Res Wirewound 3.18 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-5 3.18 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 3.18 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details