Vishay Precision Group Res Wirewound 3.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0053K900KE733

Description
Res Wirewound 3.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0053K900KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0053K900KE733
Res Wirewound 3.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0053K900KE733
Res Wirewound 3.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 3.9K 10% E73 E3 Vishay - 69P9281 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 3.9K 10% E73 E3 Vishay
69P9281
Cw-5-3 3.9K 10% E73 E3 Vishay 69P9281
CW-5-3 3.9K 10% E73 e3

CW-5-3 3.9K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053K900KE733 69P9281
Product Name Res Wirewound 3.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 3.9K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details