Vishay Intertechnology, Inc. Res Wirewound 3.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0053K900KE73

Description
Res Wirewound 3.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 3.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0053K900KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0053K900KE73
Res Wirewound 3.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0053K900KE73
Res Wirewound 3.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0053K900KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0053K900KE73
Wirewound Resistors 3110-CW0053K900KE73
CW-5 3.9K 10% E73 e3

CW-5 3.9K 10% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number CW0053K900KE73 3110-CW0053K900KE73
Product Name Res Wirewound 3.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details