Vishay Precision Group Res Wirewound 3.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0053K900KE123

Description
Res Wirewound 3.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0053K900KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0053K900KE123
Res Wirewound 3.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0053K900KE123
Res Wirewound 3.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 3.9K 10% E12 E3 Vishay - 69P9278 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 3.9K 10% E12 E3 Vishay
69P9278
Cw-5-3 3.9K 10% E12 E3 Vishay 69P9278
CW-5-3 3.9K 10% e12 E3

CW-5-3 3.9K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053K900KE123 69P9278
Product Name Res Wirewound 3.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 3.9K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details