Vishay Precision Group Wirewound Resistors CW0053K900JE12

Description
CW-5 3.9K 5% E12 e3
Request a Quote Datasheet
Description
CW-5 3.9K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0053K900JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0053K900JE12
Wirewound Resistors 3110-CW0053K900JE12
CW-5 3.9K 5% E12 e3

CW-5 3.9K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 3.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0053K900JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0053K900JE12
Res Wirewound 3.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0053K900JE12
Res Wirewound 3.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 3.9K 5% E12 E3 Vishay - 69P9270 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 3.9K 5% E12 E3 Vishay
69P9270
Cw-5 3.9K 5% E12 E3 Vishay 69P9270
CW-5 3.9K 5% E12 e3

CW-5 3.9K 5% E12 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0053K900JE12 CW0053K900JE12 69P9270
Product Name Wirewound Resistors Res Wirewound 3.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 3.9K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 3900 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details