Vishay Precision Group Res Wirewound 3.8K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0053K800KE733

Description
Res Wirewound 3.8K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.8K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.8K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0053K800KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.8K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0053K800KE733
Res Wirewound 3.8K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0053K800KE733
Res Wirewound 3.8K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.8K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 3.8K 10% E73 E3 Vishay - 69P9269 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 3.8K 10% E73 E3 Vishay
69P9269
Cw-5-3 3.8K 10% E73 E3 Vishay 69P9269
CW-5-3 3.8K 10% E73 e3

CW-5-3 3.8K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053K800KE733 69P9269
Product Name Res Wirewound 3.8K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 3.8K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details