Vishay Precision Group Res Wirewound 3.8K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0053K800KE732

Description
Res Wirewound 3.8K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.8K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.8K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0053K800KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.8K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0053K800KE732
Res Wirewound 3.8K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0053K800KE732
Res Wirewound 3.8K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.8K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 3.8K 10% E73 E3 Vishay - 69P9268 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 3.8K 10% E73 E3 Vishay
69P9268
Cw-5-2 3.8K 10% E73 E3 Vishay 69P9268
CW-5-2 3.8K 10% E73 e3

CW-5-2 3.8K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053K800KE732 69P9268
Product Name Res Wirewound 3.8K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 3.8K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers