Vishay Precision Group Res Wirewound 3.8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0053K800JE123

Description
Res Wirewound 3.8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0053K800JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0053K800JE123
Res Wirewound 3.8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0053K800JE123
Res Wirewound 3.8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 3.8K 5% E12 E3 Vishay - 69P9260 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 3.8K 5% E12 E3 Vishay
69P9260
Cw-5-3 3.8K 5% E12 E3 Vishay 69P9260
CW-5-3 3.8K 5% e12 E3

CW-5-3 3.8K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053K800JE123 69P9260
Product Name Res Wirewound 3.8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 3.8K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details