Vishay Precision Group Res Wirewound 3.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0053K600KE732

Description
Res Wirewound 3.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0053K600KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0053K600KE732
Res Wirewound 3.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0053K600KE732
Res Wirewound 3.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 3.6K 10% E73 E3 Vishay - 69P9256 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 3.6K 10% E73 E3 Vishay
69P9256
Cw-5-2 3.6K 10% E73 E3 Vishay 69P9256
CW-5-2 3.6K 10% E73 e3

CW-5-2 3.6K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053K600KE732 69P9256
Product Name Res Wirewound 3.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 3.6K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A43RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details