Vishay Precision Group Res Wirewound 3.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0053K600KE123

Description
Res Wirewound 3.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0053K600KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0053K600KE123
Res Wirewound 3.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0053K600KE123
Res Wirewound 3.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 3.6K 10% E12 E3 Vishay - 69P9254 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 3.6K 10% E12 E3 Vishay
69P9254
Cw-5-3 3.6K 10% E12 E3 Vishay 69P9254
CW-5-3 3.6K 10% e12 E3

CW-5-3 3.6K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053K600KE123 69P9254
Product Name Res Wirewound 3.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 3.6K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details