Vishay Precision Group Res Wirewound 3.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0053K500JE732

Description
Res Wirewound 3.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0053K500JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0053K500JE732
Res Wirewound 3.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0053K500JE732
Res Wirewound 3.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 3.5K 5% E73 E3 Vishay - 69P9238 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 3.5K 5% E73 E3 Vishay
69P9238
Cw-5-2 3.5K 5% E73 E3 Vishay 69P9238
CW-5-2 3.5K 5% E73 e3

CW-5-2 3.5K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053K500JE732 69P9238
Product Name Res Wirewound 3.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 3.5K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details