Vishay Precision Group Res Wirewound 3.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0053K300KE733

Description
Res Wirewound 3.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0053K300KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0053K300KE733
Res Wirewound 3.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0053K300KE733
Res Wirewound 3.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 3.3K 10% E73 E3 Vishay - 69P9234 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 3.3K 10% E73 E3 Vishay
69P9234
Cw-5-3 3.3K 10% E73 E3 Vishay 69P9234
CW-5-3 3.3K 10% E73 e3

CW-5-3 3.3K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053K300KE733 69P9234
Product Name Res Wirewound 3.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 3.3K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details