Vishay Precision Group Wirewound Resistors CW0053K300KE73

Description
CW-5 3.3K 10% E73 e3
Request a Quote Datasheet
Description
CW-5 3.3K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0053K300KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0053K300KE73
Wirewound Resistors 3110-CW0053K300KE73
CW-5 3.3K 10% E73 e3

CW-5 3.3K 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 3.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0053K300KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0053K300KE73
Res Wirewound 3.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0053K300KE73
Res Wirewound 3.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 3.3K 10% E73 E3 Vishay - 69P9232 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 3.3K 10% E73 E3 Vishay
69P9232
Cw-5 3.3K 10% E73 E3 Vishay 69P9232
CW-5 3.3K 10% E73 e3

CW-5 3.3K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0053K300KE73 CW0053K300KE73 69P9232
Product Name Wirewound Resistors Res Wirewound 3.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 3.3K 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 3300 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details