Vishay Precision Group Wirewound Resistors CW0053K240JE73

Description
CW-5 3.24K 5% E73 e3
Request a Quote Datasheet
Description
CW-5 3.24K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0053K240JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0053K240JE73
Wirewound Resistors 3110-CW0053K240JE73
CW-5 3.24K 5% E73 e3

CW-5 3.24K 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 3.24K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0053K240JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.24K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0053K240JE73
Res Wirewound 3.24K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0053K240JE73
Res Wirewound 3.24K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.24K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 3.24K 5% E73 E3 Vishay - 69P9215 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 3.24K 5% E73 E3 Vishay
69P9215
Cw-5 3.24K 5% E73 E3 Vishay 69P9215
CW-5 3.24K 5% E73 e3

CW-5 3.24K 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0053K240JE73 CW0053K240JE73 69P9215
Product Name Wirewound Resistors Res Wirewound 3.24K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 3.24K 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 3240 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details