Vishay Precision Group Res Wirewound 3.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0053K100KE732

Description
Res Wirewound 3.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0053K100KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0053K100KE732
Res Wirewound 3.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0053K100KE732
Res Wirewound 3.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 3.1K 10% E73 E3 Vishay - 69P9210 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 3.1K 10% E73 E3 Vishay
69P9210
Cw-5-2 3.1K 10% E73 E3 Vishay 69P9210
CW-5-2 3.1K 10% E73 e3

CW-5-2 3.1K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053K100KE732 69P9210
Product Name Res Wirewound 3.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 3.1K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers