Vishay Precision Group Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0053K100JE122

Description
Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0053K100JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0053K100JE122
Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0053K100JE122
Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 3.1K 5% E12 E3 Vishay - 69P9201 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 3.1K 5% E12 E3 Vishay
69P9201
Cw-5-2 3.1K 5% E12 E3 Vishay 69P9201
CW-5-2 3.1K 5% e12 E3

CW-5-2 3.1K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053K100JE122 69P9201
Product Name Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 3.1K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details