Vishay Precision Group Res Wirewound 3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0053K000KE733

Description
Res Wirewound 3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0053K000KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0053K000KE733
Res Wirewound 3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0053K000KE733
Res Wirewound 3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 3K 10% E73 E3 Vishay - 69P9199 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 3K 10% E73 E3 Vishay
69P9199
Cw-5-3 3K 10% E73 E3 Vishay 69P9199
CW-5-3 3K 10% E73 e3

CW-5-3 3K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053K000KE733 69P9199
Product Name Res Wirewound 3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 3K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers