Vishay Precision Group Res Wirewound 3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0053K000KE123

Description
Res Wirewound 3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0053K000KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0053K000KE123
Res Wirewound 3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0053K000KE123
Res Wirewound 3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 3K 10% E12 E3 Vishay - 69P9196 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 3K 10% E12 E3 Vishay
69P9196
Cw-5-3 3K 10% E12 E3 Vishay 69P9196
CW-5-3 3K 10% e12 E3

CW-5-3 3K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053K000KE123 69P9196
Product Name Res Wirewound 3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 3K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1630012-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details