Vishay Precision Group Res Wirewound 3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0053K000JE123

Description
Res Wirewound 3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0053K000JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0053K000JE123
Res Wirewound 3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0053K000JE123
Res Wirewound 3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 3K 5% E12 E3 Vishay - 69P9190 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 3K 5% E12 E3 Vishay
69P9190
Cw-5-3 3K 5% E12 E3 Vishay 69P9190
CW-5-3 3K 5% e12 E3

CW-5-3 3K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053K000JE123 69P9190
Product Name Res Wirewound 3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 3K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers