CW-5 39 5% E12 e3
Wirewound Resistors - Through Hole 5watts 39ohms 5% Learn More
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-CW00539R00JE12 | CW00539R00JE12 |
| Product Name | Wirewound Resistors | Wirewound Resistors - |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 39 ohms | 39 ohms |