Vishay Precision Group Wirewound Resistors CW00539K00KE12

Description
CW-5 39K 10% E12 e3
Request a Quote Datasheet
Description
CW-5 39K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00539K00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00539K00KE12
Wirewound Resistors 3110-CW00539K00KE12
CW-5 39K 10% E12 e3

CW-5 39K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 39K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00539K00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00539K00KE12
Res Wirewound 39K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00539K00KE12
Res Wirewound 39K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 39K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 39K 10% E12 E3 Vishay - 69P9725 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 39K 10% E12 E3 Vishay
69P9725
Cw-5 39K 10% E12 E3 Vishay 69P9725
CW-5 39K 10% e12 E3

CW-5 39K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00539K00KE12 CW00539K00KE12 69P9725
Product Name Wirewound Resistors Res Wirewound 39K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 39K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 39000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers