Vishay Precision Group Res Wirewound 39K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00539K00JE733

Description
Res Wirewound 39K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 39K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00539K00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00539K00JE733
Res Wirewound 39K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00539K00JE733
Res Wirewound 39K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 39K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 39K 5% E73 E3 Vishay - 69P9724 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 39K 5% E73 E3 Vishay
69P9724
Cw-5-3 39K 5% E73 E3 Vishay 69P9724
CW-5-3 39K 5% E73 e3

CW-5-3 39K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00539K00JE733 69P9724
Product Name Res Wirewound 39K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 39K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details