Vishay Precision Group Res Wirewound 390 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005390R0JE733

Description
Res Wirewound 390 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 390 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005390R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005390R0JE733
Res Wirewound 390 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005390R0JE733
Res Wirewound 390 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 390 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 390 5% E73 E3 Vishay - 69P9748 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 390 5% E73 E3 Vishay
69P9748
Cw-5-3 390 5% E73 E3 Vishay 69P9748
CW-5-3 390 5% E73 e3

CW-5-3 390 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005390R0JE733 69P9748
Product Name Res Wirewound 390 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 390 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details