Vishay Precision Group Res Wirewound 390 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005390R0JE732

Description
Res Wirewound 390 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 390 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005390R0JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005390R0JE732
Res Wirewound 390 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005390R0JE732
Res Wirewound 390 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 390 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 390 5% E73 E3 Vishay - 69P9747 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 390 5% E73 E3 Vishay
69P9747
Cw-5-2 390 5% E73 E3 Vishay 69P9747
CW-5-2 390 5% E73 e3

CW-5-2 390 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005390R0JE732 69P9747
Product Name Res Wirewound 390 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 390 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers