CW-5 38.3 10% E73 e3
Res Wirewound 38.3 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-CW00538R30KE73 | CW00538R30KE73 |
| Product Name | Wirewound Resistors | Res Wirewound 38.3 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 38.3 ohms | |
| Tolerance | 10 +/- % | 10 +/- % |