Vishay Precision Group Res Wirewound 38.3 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00538R30KE122

Description
Res Wirewound 38.3 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 38.3 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 38.3 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00538R30KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 38.3 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00538R30KE122
Res Wirewound 38.3 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00538R30KE122
Res Wirewound 38.3 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 38.3 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 38.3 10% E12 E3 Vishay - 69P9713 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 38.3 10% E12 E3 Vishay
69P9713
Cw-5-2 38.3 10% E12 E3 Vishay 69P9713
CW-5-2 38.3 10% e12 E3

CW-5-2 38.3 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00538R30KE122 69P9713
Product Name Res Wirewound 38.3 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 38.3 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6-1676966-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers