Vishay Precision Group Res Wirewound 36.7 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00536R70JE122

Description
Res Wirewound 36.7 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 36.7 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 36.7 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00536R70JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36.7 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00536R70JE122
Res Wirewound 36.7 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00536R70JE122
Res Wirewound 36.7 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 36.7 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 36.7 5% E12 E3 Vishay - 69P9682 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 36.7 5% E12 E3 Vishay
69P9682
Cw-5-2 36.7 5% E12 E3 Vishay 69P9682
CW-5-2 36.7 5% e12 E3

CW-5-2 36.7 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00536R70JE122 69P9682
Product Name Res Wirewound 36.7 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 36.7 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details