Vishay Precision Group Wirewound Resistors CW00536R70JB12

Description
CW-5 36.7 5% B12
Request a Quote Datasheet
Description
CW-5 36.7 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00536R70JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00536R70JB12
Wirewound Resistors 3110-CW00536R70JB12
CW-5 36.7 5% B12

CW-5 36.7 5% B12

Supplier's Site Datasheet
Res Wirewound 36.7 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00536R70JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36.7 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00536R70JB12
Res Wirewound 36.7 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00536R70JB12
Res Wirewound 36.7 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 36.7 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 36.7 5% B12 Vishay - 28M5251 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 36.7 5% B12 Vishay
28M5251
Cw-5 36.7 5% B12 Vishay 28M5251
CW-5 36.7 5% B12

CW-5 36.7 5% B12

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00536R70JB12 CW00536R70JB12 28M5251
Product Name Wirewound Resistors Res Wirewound 36.7 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 36.7 5% B12 Vishay
Category / Application Industrial
Resistance Range 36.7 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623773-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details