Vishay Precision Group Wirewound Resistors CW00536R00JE12

Description
CW-5 36 5% E12 e3
Request a Quote Datasheet
Description
CW-5 36 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00536R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00536R00JE12
Wirewound Resistors 3110-CW00536R00JE12
CW-5 36 5% E12 e3

CW-5 36 5% E12 e3

Supplier's Site Datasheet
Wirewound Resistors 5watts 36ohms 5% - CW00536R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5watts 36ohms 5%
CW00536R00JE12
Wirewound Resistors 5watts 36ohms 5% CW00536R00JE12
Wirewound Resistors 5watts 36ohms 5%

Wirewound Resistors 5watts 36ohms 5%

Supplier's Site
Cw-5 36 5% E12 E3 Vishay - 69P9669 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 36 5% E12 E3 Vishay
69P9669
Cw-5 36 5% E12 E3 Vishay 69P9669
CW-5 36 5% E12 e3

CW-5 36 5% E12 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00536R00JE12 CW00536R00JE12 69P9669
Product Name Wirewound Resistors Wirewound Resistors 5watts 36ohms 5% Cw-5 36 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 36 ohms 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers