Vishay Precision Group Res Wirewound 36K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00536K00KE732

Description
Res Wirewound 36K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 36K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 36K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00536K00KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00536K00KE732
Res Wirewound 36K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00536K00KE732
Res Wirewound 36K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 36K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 36K 10% E73 E3 Vishay - 69P9667 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 36K 10% E73 E3 Vishay
69P9667
Cw-5-2 36K 10% E73 E3 Vishay 69P9667
CW-5-2 36K 10% E73 e3

CW-5-2 36K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00536K00KE732 69P9667
Product Name Res Wirewound 36K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 36K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1625963-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details