Vishay Precision Group Res Wirewound 36K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00536K00JE123

Description
Res Wirewound 36K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 36K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 36K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00536K00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00536K00JE123
Res Wirewound 36K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00536K00JE123
Res Wirewound 36K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 36K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 36K 5% E12 E3 Vishay - 69P9659 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 36K 5% E12 E3 Vishay
69P9659
Cw-5-3 36K 5% E12 E3 Vishay 69P9659
CW-5-3 36K 5% e12 E3

CW-5-3 36K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00536K00JE123 69P9659
Product Name Res Wirewound 36K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 36K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details