Vishay Precision Group Res Wirewound 360 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005360R0KE12

Description
Res Wirewound 360 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 360 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 360 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005360R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005360R0KE12
Res Wirewound 360 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005360R0KE12
Res Wirewound 360 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 360 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW005360R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005360R0KE12
Wirewound Resistors 3110-CW005360R0KE12
CW-5 360 10% E12 e3

CW-5 360 10% E12 e3

Supplier's Site Datasheet
Cw-5 360 10% E12 E3 Vishay - 69P9699 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 360 10% E12 E3 Vishay
69P9699
Cw-5 360 10% E12 E3 Vishay 69P9699
CW-5 360 10% e12 E3

CW-5 360 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005360R0KE12 3110-CW005360R0KE12 69P9699
Product Name Res Wirewound 360 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 360 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details