Vishay Precision Group Res Wirewound 360 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005360R0JE732

Description
Res Wirewound 360 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 360 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 360 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005360R0JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005360R0JE732
Res Wirewound 360 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005360R0JE732
Res Wirewound 360 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 360 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 360 5% E73 E3 Vishay - 69P9697 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 360 5% E73 E3 Vishay
69P9697
Cw-5-2 360 5% E73 E3 Vishay 69P9697
CW-5-2 360 5% E73 e3

CW-5-2 360 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005360R0JE732 69P9697
Product Name Res Wirewound 360 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 360 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details