Vishay Precision Group Res Wirewound 360 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005360R0JE73

Description
Res Wirewound 360 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 360 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 360 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005360R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005360R0JE73
Res Wirewound 360 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005360R0JE73
Res Wirewound 360 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 360 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW005360R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005360R0JE73
Wirewound Resistors 3110-CW005360R0JE73
CW-5 360 5% E73 e3

CW-5 360 5% E73 e3

Supplier's Site Datasheet
Cw-5 360 5% E73 E3 Vishay - 69P9696 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 360 5% E73 E3 Vishay
69P9696
Cw-5 360 5% E73 E3 Vishay 69P9696
CW-5 360 5% E73 e3

CW-5 360 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005360R0JE73 3110-CW005360R0JE73 69P9696
Product Name Res Wirewound 360 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 360 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details