Vishay Precision Group Res Wirewound 35 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00535R00JE733

Description
Res Wirewound 35 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 35 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 35 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00535R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 35 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00535R00JE733
Res Wirewound 35 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00535R00JE733
Res Wirewound 35 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 35 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 35 5% E73 E3 Vishay - 69P9639 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 35 5% E73 E3 Vishay
69P9639
Cw-5-3 35 5% E73 E3 Vishay 69P9639
CW-5-3 35 5% E73 e3

CW-5-3 35 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00535R00JE733 69P9639
Product Name Res Wirewound 35 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 35 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details