Vishay Precision Group Wirewound Resistors CW00535K00KE73

Description
CW-5 35K 10% E73 e3
Request a Quote Datasheet
Description
CW-5 35K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00535K00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00535K00KE73
Wirewound Resistors 3110-CW00535K00KE73
CW-5 35K 10% E73 e3

CW-5 35K 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 35K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00535K00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 35K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00535K00KE73
Res Wirewound 35K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00535K00KE73
Res Wirewound 35K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 35K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 35K 10% E73 E3 Vishay - 69P9632 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 35K 10% E73 E3 Vishay
69P9632
Cw-5 35K 10% E73 E3 Vishay 69P9632
CW-5 35K 10% E73 e3

CW-5 35K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00535K00KE73 CW00535K00KE73 69P9632
Product Name Wirewound Resistors Res Wirewound 35K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 35K 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 35000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457468 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details