Vishay Precision Group Res Wirewound 35K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00535K00JE123

Description
Res Wirewound 35K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 35K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 35K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00535K00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 35K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00535K00JE123
Res Wirewound 35K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00535K00JE123
Res Wirewound 35K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 35K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 35K 5% E12 E3 Vishay - 69P9625 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 35K 5% E12 E3 Vishay
69P9625
Cw-5-3 35K 5% E12 E3 Vishay 69P9625
CW-5-3 35K 5% e12 E3

CW-5-3 35K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00535K00JE123 69P9625
Product Name Res Wirewound 35K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 35K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details