Vishay Precision Group Res Wirewound 35K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00535K00JB12

Description
Res Wirewound 35K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 35K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 35K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00535K00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 35K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00535K00JB12
Res Wirewound 35K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00535K00JB12
Res Wirewound 35K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 35K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00535K00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00535K00JB12
Wirewound Resistors 3110-CW00535K00JB12
CW-5 35K 5% B12

CW-5 35K 5% B12

Supplier's Site Datasheet
Cw, 0.875 X 0.312, 35 Kohm, 5% Vishay - 43C7958 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 35 Kohm, 5% Vishay
43C7958
Cw, 0.875 X 0.312, 35 Kohm, 5% Vishay 43C7958
CW, 0.875 x 0.312", 35 kOhm, 5%

CW, 0.875 x 0.312", 35 kOhm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00535K00JB12 3110-CW00535K00JB12 43C7958
Product Name Res Wirewound 35K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw, 0.875 X 0.312, 35 Kohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details