Vishay Precision Group Res Wirewound 350 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005350R0KE732

Description
Res Wirewound 350 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 350 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 350 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005350R0KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005350R0KE732
Res Wirewound 350 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005350R0KE732
Res Wirewound 350 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 350 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 350 10% E73 E3 Vishay - 69P9655 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 350 10% E73 E3 Vishay
69P9655
Cw-5-2 350 10% E73 E3 Vishay 69P9655
CW-5-2 350 10% E73 e3

CW-5-2 350 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005350R0KE732 69P9655
Product Name Res Wirewound 350 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 350 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers