Vishay Intertechnology, Inc. Res Wirewound 350 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005350R0KE12

Description
Res Wirewound 350 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 350 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 350 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005350R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005350R0KE12
Res Wirewound 350 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005350R0KE12
Res Wirewound 350 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 350 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW005350R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005350R0KE12
Wirewound Resistors 3110-CW005350R0KE12
CW-5 350 10% E12 e3

CW-5 350 10% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number CW005350R0KE12 3110-CW005350R0KE12
Product Name Res Wirewound 350 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details